Manufacturer: Bourns Inc.
Win Source Part Number: 1160750-CDNBS08-T36C
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TVS DIODE 36VWM 76.8VC 8-SOIC Product overview: CDNBS08-T36C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T36C can be used for catalog matching and distributor lookup.
76.8V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 36VWM 76.8VC 8-SOIC
TVS DIODE 36VWM 76.8VC 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1160750-CDNBS08-T36C | 144-CDNBS08-T36C | CDNBS08-T36C-ND | CDNBS08-T36C | CDNBS08-T36C |
| Product Name | TVS - TVS - Diodes - CDNBS08-T36C | SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |