10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode Array, 2-Ch, 1.2pF, 6V Breakdown, SOT-143-4 Product overview: CM1213A-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213A-02SR can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10VC SOT143-4
TVS DIODE 3.3VWM 10VC SOT143-4
DIODE, ESD PROTECTION, 3.3V, 0.85PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213A Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 2-ch. 8KV/1pF Ultra
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1213A-02SROSTR-ND | 144-CM1213A-02SR | CM1213A-02SR | CM1213A-02SR | 81Y5954 | CM1213A-02SR |
| Product Name | TVS Diodes | 1.2pF 6V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, 3.3V, 0.85Pf; Clamping Voltage Vc Max Onsemi | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143 | TO-253-4, TO-253AA | SOT-143-4 | |
| VC | 10 volts | 10 volts | 10 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | |||
| IFSM | 1 amps |