The CDNBS08-T58CC is a common cathode transient voltage suppressor (TVS) diode designed for circuit protection in Power over Ethernet (PoE) applications. It features four unidirectional channels and is packaged in an 8-lead narrow body SOIC format, making it suitable for surface mount technology. The device can handle a peak pulse current of 24 A with a peak pulse power rating of 2700 W. It has a working peak reverse voltage of 58 V and a breakdown voltage range of 64.4 V to 71.2 V. The clamping voltage at the maximum pulse current is specified at 100 V. This diode provides Level 4 ESD protection according to IEC 61000-4-2 standards, ensuring robust performance against electrostatic discharge. It operates effectively within a temperature range of -55 °C to +150 °C. The CDNBS08-T58CC is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes. Its low leakage current and capacitance characteristics make it a reliable choice for protecting sensitive electronic components in various applications.
Win Source Part Number: 1051691-CDNBS08-T58C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 100V
Power - Peak Pulse: 2700W (2.7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D58V0M4U8MR-13; SMS05T1; SP1001-04JTG; SP1001-04XTG; DZQA6V8AXV5-7; DZQA5V6AXV5-7CDNBS08
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CDNBS08-T58CCDKR,CDN
Base Product Number: CDNBS08
100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 58VWM 100VC 8-SOIC Product overview: CDNBS08-T58CC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T58CC can be used for catalog matching and distributor lookup.
TVS DIODE 58VWM 100VC 8-SOIC
TVS DIODE, 2.7KW, 58V, UNIDIR, SOIC; Product Range:CDNBS08 Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1051691-CDNBS08-T58CC | 118-CDNBS08-T58CCCT-ND | 144-CDNBS08-T58CC | CDNBS08-T58CC | 81Y5947 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 2.7Kw, 58V, Unidir, Soic; Product Range Bourns |
| Package | 8-SOIC (0.154", 3.90mm Width) | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC | SOIC |
| Peak Pulse Power | 2700 watts | 2700 watts | 2700 watts | 2700 watts | |
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |
| VBR | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 to ? volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |