72V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
TVS DIODE 36VWM 72VC 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS16-T36-ND | CDNBS16-T36 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 72 volts | 72 volts |