Bourns, Inc. TVS Diodes CDNBS16-T24C

Description
57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Request a Quote Datasheet
Description
57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDNBS16-T24C-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - CDNBS16-T24C - 1160753-CDNBS16-T24C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS16-T24C
1160753-CDNBS16-T24C
TVS - TVS - Diodes - CDNBS16-T24C 1160753-CDNBS16-T24C
Manufacturer: Bourns Inc. Win Source Part Number: 1160753-CDNBS16-T24C Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 24V Current - Peak Pulse (10/1000μs): 10A (8/20μs) Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 15pF @ 1MHz Family Name: CDNBS16-T24C Categories: Circuit Protection Minimum Breakdown Voltage: 26.7V Manufacturer Homepage: www.bourns.com Manufacturer Package: 16-SOIC Maximum Clamping Voltage: 57V Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1160753-CDNBS16-T24C
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 10A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Family Name: CDNBS16-T24C
Categories: Circuit Protection
Minimum Breakdown Voltage: 26.7V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 16-SOIC
Maximum Clamping Voltage: 57V
Introduction Date: October 06, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CDNBS16-T24C
TVS Protection Diode 144-CDNBS16-T24C
TVS DIODE 24VWM 57VC 16SOIC Product overview: CDNBS16-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T24C can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 57VC 16SOIC Product overview: CDNBS16-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T24C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS16-T24C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS16-T24C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS16-T24C
TVS DIODE 24VWM 57VC 16SOIC

TVS DIODE 24VWM 57VC 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDNBS16-T24C-ND 1160753-CDNBS16-T24C 144-CDNBS16-T24C CDNBS16-T24C
Product Name TVS Diodes TVS - TVS - Diodes - CDNBS16-T24C TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 16-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts
VC 57 volts 57 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details