76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
Win Source Part Number: 1381659-BZW50-33BRL
Category: Circuit Protection>Transient
Series: BZW50, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.6V
Voltage - Clamping (Max) @ Ipp: 76V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 2875pF @ 1MHz
Current - Peak Pulse (10/1000µs): 789A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW50
Moisture Sensitivity Level (MSL): 1 (Unlimited)
33V Bidirectional TVS Diode, 5kW Peak Pulse Power, 76V Clamp Product overview: BZW50-33BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 76V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 76V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-33BRL can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 5000W 33V Bidirect
TVS DIODE 33VWM 76VC R6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16157-2-ND | 1381659-BZW50-33BRL | 144-BZW50-33BRL | BZW50-33BRL | BZW50-33BRL | BZW50-33BRL |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 33V 76V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | R-6, Axial | R-6, Axial | Tape and Reel | R6 | R-6 | R-6, Axial |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |
| VC | 76 volts | 76 volts | 76 volts | 76 volts | ||
| VBR | 36.6 volts | 36.6 volts | 36.6 volts | 36.6 volts |