9V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Manufacturer: Bourns Inc.
Win Source Part Number: 1029025-CDSOT563-050
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-563
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9V (Typ)
Peak Pulse Current(Ippm): 6A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 9VC SOT563 Product overview: CDSOT563-0502 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT563-0502 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9VC SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOT563-0502-ND | 1029025-CDSOT563-0502 | 144-CDSOT563-0502 | CDSOT563-0502 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CDSOT563-0502 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT-563, SOT-666 | SOT-563 | Tape & Reel (TR) | SOT-563 |
| VC | 9 volts | 9 volts | 9 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| IFSM | 6 amps |