Bourns, Inc. TVS Diodes CDSOT23-T12

Description
TVS DIODE 12VWM 25.9VC SOT23-3
Request a Quote Datasheet
Description
TVS DIODE 12VWM 25.9VC SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-CDSOT23-T12CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 25.9VC SOT23-3

TVS DIODE 12VWM 25.9VC SOT23-3

Buy Now Datasheet
TVS Diodes - 118-CDSOT23-T12TR-ND - DigiKey
Thief River Falls, MN, United States
25.9V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

25.9V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 118-CDSOT23-T12DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 25.9VC SOT23-3

TVS DIODE 12VWM 25.9VC SOT23-3

Buy Now Datasheet
TVS - TVS - Diodes - CDSOT23-T12 - 1029016-CDSOT23-T12 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOT23-T12
1029016-CDSOT23-T12
TVS - TVS - Diodes - CDSOT23-T12 1029016-CDSOT23-T12
Manufacturer: Bourns Inc. Win Source Part Number: 1029016-CDSOT23-T12 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 150pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 25.9V Peak Pulse Current(Ippm): 21A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029016-CDSOT23-T12
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 150pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25.9V
Peak Pulse Current(Ippm): 21A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-T12
SOT23 TVS Protection Diode 144-CDSOT23-T12
TVS DIODE 12VWM 25.9VC SOT23-3 Product overview: CDSOT23-T12 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T12 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25.9VC SOT23-3 Product overview: CDSOT23-T12 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dio Tvs Vwm 12V 500W Unidir Sot23 Bourns - 75K7105 - Newark, An Avnet Company
Chicago, IL, United States
Dio Tvs Vwm 12V 500W Unidir Sot23 Bourns
75K7105
Dio Tvs Vwm 12V 500W Unidir Sot23 Bourns 75K7105
DIO TVS VWM 12V 500W UNIDIR SOT23

DIO TVS VWM 12V 500W UNIDIR SOT23

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-T12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-T12
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-T12
TVS DIODE 12VWM 25.9VC SOT23-3

TVS DIODE 12VWM 25.9VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-CDSOT23-T12CT-ND 1029016-CDSOT23-T12 144-CDSOT23-T12 75K7105 CDSOT23-T12
Product Name TVS Diodes TVS - TVS - Diodes - CDSOT23-T12 SOT23 TVS Protection Diode Dio Tvs Vwm 12V 500W Unidir Sot23 Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Peak Pulse Power 500 watts 500 watts 500 watts
VC 25.9 volts 25.9 volts 25.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data