228V Clamp 263A (8/20µs) Ipp Tvs Diode Through Hole R-6
228V Clamp 263A (8/20µs) Ipp Tvs Diode Through Hole R-6
Diode TVS Single Bi-Dir 100V 5KW R-6
Diode TVS Single Bi-Dir 100V 5KW R-6
Manufacturer: STMicroelectronics
Win Source Part Number: 865270-BZW50-100B
Series: BZW50, TRANSIL™
Features: 228V Clamp 263A (8/20µs) Ipp Tvs Diode Through Hole R-6
Package: Cut Tape (CT), Tape & Box (TB)
Package: R6, Axial
Mounting: Through Hole
Family Name: BZW50
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZW50-100B-ND, BZW50100B, 497-12039-3, 497-12039-1
DIODE, TVS, 100V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
TVS DIODE 100VWM 228VC R6
DIODE, TVS, 100V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:BIDIRECTION
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12039-3-ND | 7147011 | 865270-BZW50-100B | 48P5704 | BZW50-100B | 38964894 | BZW50-100B |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - BZW50-100B | Diode, Tvs, 100V, 5Kw, R6; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | R-6, Axial | R 6 | R-6 | R-6 | R-6, Axial | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||||
| VC | 228 volts | 228 volts | 228 volts | ||||
| VBR | 111 volts | 111 volts | 111 volts |