STMicroelectronics, Inc. TVS Diodes BZW50-180B

Description
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet
Description
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-14730-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14730-1-ND
TVS Diodes 497-14730-1-ND
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6

410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 497-14730-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14730-3-ND
TVS Diodes 497-14730-3-ND
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6

410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS - TVS - Diodes - BZW50-180B - 865272-BZW50-180B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZW50-180B
865272-BZW50-180B
TVS - TVS - Diodes - BZW50-180B 865272-BZW50-180B
Manufacturer: STMicroelectronics Win Source Part Number: 865272-BZW50-180B Series: BZW50, TRANSIL™ Features: 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6 Package: Cut Tape (CT), Tape & Box (TB) Package: R6, Axial Mounting: Through Hole Family Name: BZW50 Categories: Circuit Protection Case / Package: R-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BZW50-180B-ND, 497-14730-1, 497-14730-3

Manufacturer: STMicroelectronics
Win Source Part Number: 865272-BZW50-180B
Series: BZW50, TRANSIL™
Features: 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Package: Cut Tape (CT), Tape & Box (TB)
Package: R6, Axial
Mounting: Through Hole
Family Name: BZW50
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZW50-180B-ND, 497-14730-1, 497-14730-3

Buy Now Datasheet
TVS Diodes - BZW50-180B - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
BZW50-180B
TVS Diodes BZW50-180B
TVS DIODE 180VWM 410VC R6

TVS DIODE 180VWM 410VC R6

Supplier's Site Datasheet
Diode, Tvs, 180V, 5Kw, R6; Product Range Stmicroelectronics - 48P5712 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 180V, 5Kw, R6; Product Range Stmicroelectronics
48P5712
Diode, Tvs, 180V, 5Kw, R6; Product Range Stmicroelectronics 48P5712
DIODE, TVS, 180V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:180V; Clamping Voltage Max:322V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:200V RoHS Compliant: Yes

DIODE, TVS, 180V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:180V; Clamping Voltage Max:322V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:200V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW50-180B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW50-180B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW50-180B
TVS DIODE 180VWM 410VC R6

TVS DIODE 180VWM 410VC R6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-14730-1-ND 865272-BZW50-180B BZW50-180B 48P5712 BZW50-180B
Product Name TVS Diodes TVS - TVS - Diodes - BZW50-180B TVS Diodes Diode, Tvs, 180V, 5Kw, R6; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package R-6, Axial R-6 R-6, Axial R-6
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 410 volts 410 volts 410 volts
Unlock Full Specs
to access all available technical data