STMicroelectronics, Inc. TVS Diodes BZW06-33

Description
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet
Description
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-16427-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16427-3-ND
TVS Diodes 497-16427-3-ND
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS Diodes - 497-16427-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16427-1-ND
TVS Diodes 497-16427-1-ND
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS Diodes - 8772668P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8772668P
TVS Diodes 8772668P
STMicroelectronics BZW06-33 TVS Diode

STMicroelectronics BZW06-33 TVS Diode

Supplier's Site
TVS Diodes - 8772668 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8772668
TVS Diodes 8772668
STMicroelectronics BZW06-33 TVS Diode

STMicroelectronics BZW06-33 TVS Diode

Supplier's Site
TVS Diodes - 1458884 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1458884
TVS Diodes 1458884
STMicroelectronics BZW06-33 TVS Diode

STMicroelectronics BZW06-33 TVS Diode

Supplier's Site
TVS - TVS - Diodes - BZW06-33 - 1026304-BZW06-33 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZW06-33
1026304-BZW06-33
TVS - TVS - Diodes - BZW06-33 1026304-BZW06-33
Manufacturer: STMicroelectronics Win Source Part Number: 1026304-BZW06-33 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Capacitance @ Frequency: 900pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-15 STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 69.7V Peak Pulse Current(Ippm): 57A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1026304-BZW06-33
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Capacitance @ Frequency: 900pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 69.7V
Peak Pulse Current(Ippm): 57A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tvs Diode, 600W, 33V, Unidir, Do-204Ac; Product Range Stmicroelectronics - 99AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 33V, Unidir, Do-204Ac; Product Range Stmicroelectronics
99AC3871
Tvs Diode, 600W, 33V, Unidir, Do-204Ac; Product Range Stmicroelectronics 99AC3871
TVS DIODE, 600W, 33V, UNIDIR, DO-204AC; Product Range:Transil BZW06 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:69.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 33V, UNIDIR, DO-204AC; Product Range:Transil BZW06 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:69.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW06-33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW06-33
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW06-33
TVS DO15 33.3V 600W UNIDIR

TVS DO15 33.3V 600W UNIDIR

Supplier's Site
TVS Diodes - BZW06-33 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
BZW06-33
TVS Diodes BZW06-33
TVS DIODE 33.3VWM 69.7VC DO15

TVS DIODE 33.3VWM 69.7VC DO15

Supplier's Site Datasheet
TVS DIODE 33.3VWM 69.7VC DO15 - 761-BZW06-33 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33.3VWM 69.7VC DO15
761-BZW06-33
TVS DIODE 33.3VWM 69.7VC DO15 761-BZW06-33
TVS DIODE 33.3VWM 69.7VC DO15

TVS DIODE 33.3VWM 69.7VC DO15

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-16427-3-ND 8772668P 8772668 1026304-BZW06-33 99AC3871 BZW06-33 BZW06-33 761-BZW06-33
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - BZW06-33 Tvs Diode, 600W, 33V, Unidir, Do-204Ac; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 33.3VWM 69.7VC DO15
Configuration Single Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 Do-15 DO-15; DO-15 DO-204AC DO-15; DO-15 (DO-204AC) DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 69.7 volts 69.7 volts 69.7 volts 69.7 volts 69.7 volts
VBR 37.1 volts 37.1 volts 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data