28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 12VWM 28.3VC SOD323 Product overview: CDSOD323-T12C-DSL from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12C-DS
TVS DIODE 12VWM 28.3VC SOD323
TVS DIODE 12VWM 28.3VC SOD323
TVS-DIODE, 12V, BI-DIRECTIONAL, SOD-323; Product Range:CDSOD323 Series; TVS Polarity:Bidirection
TVS-DIODE, 12V, BI-DIRECTIONAL, SOD-323, FULL REEL; Product Range:CDSOD323 Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 12 V, SOD-323, 2, 13.3 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | CDSOD323-T12C-DSLCT-ND | 144-CDSOD323-T12C-DSL | CDSOD323-T12C-DSL | CDSOD323-T12C-DSL | 67T2645 | 67T2646 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 12V, Bi-Directional, Sod-323; Product Range Bourns | Tvs-Diode, 12V, Bi-Directional, Sod-323, Full Reel; Product Range Bourns |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| VC | 28.3 volts | 28.3 volts | 28.3 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |