TVS DIODE 36VWM 76.8VC SOT23-3 Product overview: CDSOT23-T36LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T36LC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1029024-CDSOT23-T36L
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 76.8V
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 36 V, SOT-23, 3, 40 V RoHS Compliant: Yes
TVS DIODE 36VWM 76.8VC SOT23-3
TVS Diodes / ESD Suppressors TVS Diode Array 36VOLT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOT23-T36LC | 1029024-CDSOT23-T36LC | 118-CDSOT23-T36LCTR-ND | 99W2509 | CDSOT23-T36LC | CDSOT23-T36LC |
| Product Name | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT23-T36LC | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 36 V, Sot-23, 3, 40 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |