Bourns, Inc. TVS Diodes CDDFN2-T12C

Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet
Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDDFN2-T12CTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
TVS - TVS - Diodes - CDDFN2-T12C - 846013-CDDFN2-T12C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDDFN2-T12C
846013-CDDFN2-T12C
TVS - TVS - Diodes - CDDFN2-T12C 846013-CDDFN2-T12C
Manufacturer: Bourns Inc. Win Source Part Number: 846013-CDDFN2-T12C Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: CDDFN2 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CDDFN2-T12CCT, CDDFN2-T12CDKR, CDDFN2T12C, CDDFN2-T12CTR

Manufacturer: Bourns Inc.
Win Source Part Number: 846013-CDDFN2-T12C
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: CDDFN2
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDDFN2-T12CCT, CDDFN2-T12CDKR, CDDFN2T12C, CDDFN2-T12CTR

Buy Now Datasheet
TVS Protection Diode - 144-CDDFN2-T12C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDDFN2-T12C
TVS Protection Diode 144-CDDFN2-T12C
TVS DIODE 12VWM 25VC 2DFN Product overview: CDDFN2-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T12C can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC 2DFN Product overview: CDDFN2-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T12C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDDFN2-T12C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDDFN2-T12C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDDFN2-T12C
TVS DIODE 12VWM 25VC 2DFN

TVS DIODE 12VWM 25VC 2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDDFN2-T12CTR-ND 846013-CDDFN2-T12C 144-CDDFN2-T12C CDDFN2-T12C
Product Name TVS Diodes TVS - TVS - Diodes - CDDFN2-T12C TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-UFDFN Tape & Reel (TR) 2-DFN (1x0.6)
Peak Pulse Power 25 watts 25 watts 25 watts
VC 25 volts 25 volts
Unlock Full Specs
to access all available technical data