Bourns, Inc. TVS Diodes CDSOT23-SRV05-4

Description
Steering Diode Array 5V 4xData SOT23-6
Request a Quote Datasheet
Description
Steering Diode Array 5V 4xData SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7734577 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7734577
TVS Diodes 7734577
Steering Diode Array 5V 4xData SOT23-6

Steering Diode Array 5V 4xData SOT23-6

Supplier's Site
SOT23 TVS Protection Diode - 144-CDSOT23-SRV05-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-SRV05-4
SOT23 TVS Protection Diode 144-CDSOT23-SRV05-4
TVS DIODE 5VWM 15VC SOT23-6 Product overview: CDSOT23-SRV05-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-SRV05-4 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC SOT23-6 Product overview: CDSOT23-SRV05-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-SRV05-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOT23-SRV05-4CT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CDSOT23-SRV05-4TR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CDSOT23-SRV05-4DKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE - 70154681 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE
70154681
DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE 70154681
DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE

DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE

Supplier's Site
Diode, Unidirectional Tvs,4 Line, 5V, Sot23-6; Clamping Voltage Vc Max Bourns - 79R6085 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Unidirectional Tvs,4 Line, 5V, Sot23-6; Clamping Voltage Vc Max Bourns
79R6085
Diode, Unidirectional Tvs,4 Line, 5V, Sot23-6; Clamping Voltage Vc Max Bourns 79R6085
DIODE, UNIDIRECTIONAL TVS,4 LINE, 5V, SOT23-6; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:CDSOT23 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, UNIDIRECTIONAL TVS,4 LINE, 5V, SOT23-6; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:CDSOT23 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-SRV05-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-SRV05-4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-SRV05-4
TVS DIODE 5VWM 15VC SOT23-6

TVS DIODE 5VWM 15VC SOT23-6

Supplier's Site
TVS DIODE 5VWM 15VC SOT23-6

TVS DIODE 5VWM 15VC SOT23-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - CDSOT23-SRV05-4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
CDSOT23-SRV05-4
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) CDSOT23-SRV05-4
15V 500W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

15V 500W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDSOT23-SRV05-4
TVS Diodes / ESD Suppressors CDSOT23-SRV05-4
TVS Diodes / ESD Suppressors SOT-23 5V 4DIODE Low Capacitance

TVS Diodes / ESD Suppressors SOT-23 5V 4DIODE Low Capacitance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7734577 144-CDSOT23-SRV05-4 CDSOT23-SRV05-4CT-ND 70154681 79R6085 CDSOT23-SRV05-4 CDSOT23-SRV05-4 CDSOT23-SRV05-4 CDSOT23-SRV05-4
Product Name TVS Diodes SOT23 TVS Protection Diode TVS Diodes DIODE, TVS STEERING ARRAY COMBO, 5VRWM,SOT23-6 PACKAGE Diode, Unidirectional Tvs,4 Line, 5V, Sot23-6; Clamping Voltage Vc Max Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23
Pin Count 6
Configuration Single Single
Unlock Full Specs
to access all available technical data