Manufacturer: Bourns Inc.
Win Source Part Number: 1028983-CDSOD323-T05
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 18.3V (Typ)
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 350W
Alternative Parts (Cross-Reference): SD05-01FTG; ESD5V0S1U-03W; ESD5V0S1U-03WE6327;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 18.3VC SOD323 Product overview: CDSOD323-T05L from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05L can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 18.3VC SOD323
TVS Diodes / ESD Suppressors Unidirectional Ultra Low Cap
TVS DIODE 5VWM 18.3VC SOD323
15A@(8/20us) 18.3V 350W 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 5 V, SOD-323, 2, 6 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1028983-CDSOD323-T05L | CDSOD323-T05LDKR-ND | 144-CDSOD323-T05L | CDSOD323-T05L | CDSOD323-T05L | CDSOD323-T05L | CDSOD323-T05L | 99W2457 |
| Product Name | TVS - TVS - Diodes - CDSOD323-T05L | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 5 V, Sod-323, 2, 6 V Rohs Compliant Bourns |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323 | |
| VWM | 5 volts | |||||||
| IPPM | 15 amps | 15 amps | ||||||
| VC | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |