TVS DIODE 5VWM 18.3VC SOD323 Product overview: CDSOD323-T05LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05LC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1028984-CDSOD323-T05
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 18.3V (Typ)
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 250W
Alternative Parts (Cross-Reference): DESD5V0S1BA-7; GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15A@8/20us 250W 18.3V@Typ 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 18.3VC SOD323
DIODE, BI-DIRECTIONAL TVS, 1 LINE, 5V, SOD323; Product Range:CDSOD323 Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 18.3VC SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOD323-T05LC | 1028984-CDSOD323-T05LC | 2231657 | CDSOD323-T05LCDKR-ND | CDSOD323-T05LC | CDSOD323-T05LC | 79R6079 | CDSOD323-T05LC |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CDSOD323-T05LC | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Bi-Directional Tvs, 1 Line, 5V, Sod323; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 250 watts | 250 watts | 250 watts | 250 watts | 250 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |