DIO TVS VWM 36V 400W BIDIR SOD32
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOD323-T36SC-QTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 400 watts |
| VC | 75 volts |