TVS DIODE 12VWM 33VC 16SOIC Product overview: CDNBS16-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T12C can be used for catalog matching and distributor lookup.
33V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Manufacturer: Bourns Inc.
Win Source Part Number: 804880-CDNBS16-T12C
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Current - Peak Pulse (10/1000μs): 21A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 33V
Capacitance at Frequency: 15pF at 1MHz
Part Number Series: CDNBS16
TVS DIODE 12VWM 33VC 16SOIC
TVS DIODE 12VWM 33VC 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDNBS16-T12C | CDNBS16-T12C-ND | 804880-CDNBS16-T12C | CDNBS16-T12C | CDNBS16-T12C |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CDNBS16-T12C | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |