Manufacturer: Bourns Inc.
Win Source Part Number: 1028999-CDSOD323-T18
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 40V (Typ)
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
DIO TVS VWM 18V 500W BIDIR SOD323
DIO TVS VWM 18V 500W BIDIR SOD323
DIO TVS VWM 18V 500W BIDIR SOD323
TVS DIODE 18VWM 40VC SOD323 Product overview: CDSOD323-T18SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T18SC can be used for catalog matching and distributor lookup.
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diodes / ESD Suppressors Bidirectional Std Cap
TVS DIODE 18VWM 40VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 18 V, SOD-323, 2, 20 V RoHS Compliant: Yes
TVS DIODE 18VWM 40VC SOD323
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028999-CDSOD323-T18SC | 2463142P | 144-CDSOD323-T18SC | CDSOD323-T18SCDKR-ND | CDSOD323-T18SC | CDSOD323-T18SC | 99W2480 | CDSOD323-T18SC |
| Product Name | TVS - TVS - Diodes - CDSOD323-T18SC | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 18 V, Sod-323, 2, 20 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VWM | 18 volts | |||||||
| IPPM | 9 amps | |||||||
| VC | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| VBR | 20 volts | 20 volts | 20 volts | 20 volts |