Manufacturer: STMicroelectronics
Win Source Part Number: 1157610-BZW50-15
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS unidirectional diode,BZW50-15
TVS unidirectional diode,BZW50-15
TVS unidirectional diode,BZW50-15
TVS Diodes / ESD Suppressors 5000W 15V Unidirect
TVS DIODE 15VWM 35VC R6
DIODE, TVS, 15V, 5KW; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1157610-BZW50-15 | 497-6686-1-ND | 4856986 | 4856986P | BZW50-15 | BZW50-15 | 25M7997 | BZW50-15 |
| Product Name | TVS - TVS - Diodes - BZW50-15 | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 15V, 5Kw; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Package | R-6, Axial | R 6 | R-6 | R6 | R-6 | R-6, Axial | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |||||
| VC | 35 volts | 35 volts | 35 volts | |||||
| VBR | 16.6 volts | 16.6 volts | 16.6 volts |