Bourns, Inc. TVS Diodes CDDFN10-2574N

Description
11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)
Request a Quote Datasheet
Description
11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDDFN10-2574NDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

Buy Now Datasheet
TVS Diodes - CDDFN10-2574NCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

Buy Now Datasheet
TVS Diodes - CDDFN10-2574NTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)

Buy Now Datasheet
TVS Protection Diode - 144-CDDFN10-2574N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDDFN10-2574N
TVS Protection Diode 144-CDDFN10-2574N
TVS DIODE 2.5VWM 11VC 10DFN Product overview: CDDFN10-2574N from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-2574N can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 11VC 10DFN Product overview: CDDFN10-2574N from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-2574N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 967653-CDDFN10-2574N - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
967653-CDDFN10-2574N
Circuit Protection - TVS - Diodes 967653-CDDFN10-2574N
Win Source Part Number: 967653-CDDFN10-2574N Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 3V Voltage - Clamping (Max) @ Ipp: 11V Power Line Protection: No Capacitance @ Frequency: 1.7pF @ 1MHz Current - Peak Pulse (10/1000µs): 45A (8/20µs) Package / Case: 10-UDFN Exposed Pad Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: CDDFN10-2574NDKR,CDD FN10-2574NCT,CDDFN10 -2574NTR Base Product Number: CDDFN10

Win Source Part Number: 967653-CDDFN10-2574N
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 3V
Voltage - Clamping (Max) @ Ipp: 11V
Power Line Protection: No
Capacitance @ Frequency: 1.7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 45A (8/20µs)
Package / Case: 10-UDFN Exposed Pad
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CDDFN10-2574NDKR,CDDFN10-2574NCT,CDDFN10-2574NTR
Base Product Number: CDDFN10

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDDFN10-2574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDDFN10-2574N
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDDFN10-2574N
TVS DIODE 2.5VWM 11VC 10DFN

TVS DIODE 2.5VWM 11VC 10DFN

Supplier's Site
Tvs Diode Array, 2.5V, Dfn-10; Clamping Voltage Vc Max Bourns - 32AC6934 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 2.5V, Dfn-10; Clamping Voltage Vc Max Bourns
32AC6934
Tvs Diode Array, 2.5V, Dfn-10; Clamping Voltage Vc Max Bourns 32AC6934
TVS DIODE ARRAY, 2.5V, DFN-10; Clamping Voltage Vc Max:11V; Diode Case Style:DFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

TVS DIODE ARRAY, 2.5V, DFN-10; Clamping Voltage Vc Max:11V; Diode Case Style:DFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes CDDFN10-2574N
TVS DIODE 2.5VWM 11VC 10DFN

TVS DIODE 2.5VWM 11VC 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number CDDFN10-2574NDKR-ND 144-CDDFN10-2574N 967653-CDDFN10-2574N CDDFN10-2574N 32AC6934 CDDFN10-2574N
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 2.5V, Dfn-10; Clamping Voltage Vc Max Bourns TVS Diodes
Configuration Single Single
Package 10-UDFN Exposed Pad Tape & Reel (TR) 10-UDFN Exposed Pad 10-DFN (3x2) DFN 10-UDFN Exposed Pad
VC 11 volts 11 volts 11 volts 11 volts
VBR 3 volts 3 volts 3 volts 3 volts
IFSM 45 amps
Unlock Full Specs
to access all available technical data