Manufacturer: Bourns Inc.
Win Source Part Number: 1029006-CDSOT236-T12
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 5
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 29.2VC SOT23-6 Product overview: CDSOT236-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T12C can be used for catalog matching and distributor lookup.
29.2V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
29.2V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
29.2V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Transient Voltage Suppressor, TVS, CDSOT236 Series, Bidirectional, SOT-23, 6, 13.3 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors TVS Diode Array 12VOLT
TVS DIODE 12VWM 29.2VC SOT23-6
TVS DIODE 12VWM 29.2VC SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1029006-CDSOT236-T12C | 144-CDSOT236-T12C | CDSOT236-T12CTR-ND | 99W2512 | CDSOT236-T12C | CDSOT236-T12C | CDSOT236-T12C |
| Product Name | TVS - TVS - Diodes - CDSOT236-T12C | SOT23 TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 13.3 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| VWM | 12 volts | ||||||
| IPPM | 12 amps | ||||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |