Bourns, Inc. TVS Diodes CDSOD323-T24C

Description
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDSOD323-T24CDKR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24CCT-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24CTR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T24C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T24C
TVS Protection Diode 144-CDSOD323-T24C
TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24C can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes CDSOD323-T24C
TVS DIODE 24VWM 56VC SOD323

TVS DIODE 24VWM 56VC SOD323

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns - 99W2482 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns
99W2482
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns 99W2482
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T24C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T24C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T24C
TVS DIODE 24VWM 56VC SOD323

TVS DIODE 24VWM 56VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - CDSOD323-T24C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
CDSOD323-T24C
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) CDSOD323-T24C
6A@8/20us 350W 56V@Typ 26.7V 24V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 350W 56V@Typ 26.7V 24V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDSOD323-T24CDKR-ND 144-CDSOD323-T24C CDSOD323-T24C 99W2482 CDSOD323-T24C CDSOD323-T24C
Product Name TVS Diodes TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts
VC 56 volts 56 volts 56 volts 56 volts
VBR 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data