Manufacturer: Bourns Inc.
Win Source Part Number: 1029018-CDSOT23-T12L
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25.9V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial, Medical, Automotive
25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 12VWM 25.9VC SOT23-3 Product overview: CDSOT23-T12LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T12LC can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25.9VC SOT23-3
TVS DIODE 12VWM 25.9VC SOT23-3
ESD Protection Device, TVS, 500 W, 25.9 V, 12 V, SOT-23, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1029018-CDSOT23-T12LC | CDSOT23-T12LCTR-ND | 144-CDSOT23-T12LC | CDSOT23-T12LC | CDSOT23-T12LC | 86W0428 |
| Product Name | TVS - TVS - Diodes - CDSOT23-T12LC | TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Device, Tvs, 500 W, 25.9 V, 12 V, Sot-23, 3 Rohs Compliant Bourns |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| VWM | 12 volts | |||||
| IPPM | 27 amps | |||||
| VC | 25.9 volts | 25.9 volts | 25.9 volts | 25.9 volts | ||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |