Bourns, Inc. TVS - TVS - Diodes - CDSOT23-0502B CDSOT23-0502B

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029004-CDSOT23-0502 B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3L STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9V Peak Pulse Current(Ippm): 8.5A (8/20μs) Alternative Parts (Cross-Reference): STF203-15.TCT; ESD201B203LRHE6327XT SA1; PESD5V0L2BT; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029004-CDSOT23-0502 B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3L STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9V Peak Pulse Current(Ippm): 8.5A (8/20μs) Alternative Parts (Cross-Reference): STF203-15.TCT; ESD201B203LRHE6327XT SA1; PESD5V0L2BT; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOT23-0502B - 1029004-CDSOT23-0502B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOT23-0502B
1029004-CDSOT23-0502B
TVS - TVS - Diodes - CDSOT23-0502B 1029004-CDSOT23-0502B
Manufacturer: Bourns Inc. Win Source Part Number: 1029004-CDSOT23-0502 B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3L STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9V Peak Pulse Current(Ippm): 8.5A (8/20μs) Alternative Parts (Cross-Reference): STF203-15.TCT; ESD201B203LRHE6327XT SA1; PESD5V0L2BT; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029004-CDSOT23-0502B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3L
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9V
Peak Pulse Current(Ippm): 8.5A (8/20μs)
Alternative Parts (Cross-Reference): STF203-15.TCT; ESD201B203LRHE6327XTSA1; PESD5V0L2BT;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-0502B
SOT23 TVS Protection Diode 144-CDSOT23-0502B
TVS DIODE 5VWM 9VC SOT23-3L Product overview: CDSOT23-0502B from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-0502B can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9VC SOT23-3L Product overview: CDSOT23-0502B from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-0502B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOT23-0502BTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
TVS Diodes - CDSOT23-0502BCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
TVS Diodes - CDSOT23-0502BDKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-0502B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-0502B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-0502B
TVS DIODE 5VWM 9VC SOT23-3L

TVS DIODE 5VWM 9VC SOT23-3L

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - CDSOT23-0502B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
CDSOT23-0502B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) CDSOT23-0502B
9V 6V 5V SOT-23-3L Electrostatic and Surge Protection (TVS/ESD) ROHS

9V 6V 5V SOT-23-3L Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDSOT23-0502B
TVS Diodes / ESD Suppressors CDSOT23-0502B
TVS Diodes / ESD Suppressors Bidirectional 2 Line Array

TVS Diodes / ESD Suppressors Bidirectional 2 Line Array

Buy Now Datasheet
Tvs Diode, Bi-Dir, 5V, Sot-23-3; Product Range Bourns - 23T2206 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bi-Dir, 5V, Sot-23-3; Product Range Bourns
23T2206
Tvs Diode, Bi-Dir, 5V, Sot-23-3; Product Range Bourns 23T2206
TVS DIODE, BI-DIR, 5V, SOT-23-3; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:6V; Maximum Breakdown Voltage:-RoHS Compliant: Yes

TVS DIODE, BI-DIR, 5V, SOT-23-3; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:6V; Maximum Breakdown Voltage:-RoHS Compliant: Yes

Supplier's Site
TVS Diodes CDSOT23-0502B
TVS DIODE 5VWM 9VC SOT23-3L

TVS DIODE 5VWM 9VC SOT23-3L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029004-CDSOT23-0502B 144-CDSOT23-0502B CDSOT23-0502BTR-ND CDSOT23-0502B CDSOT23-0502B CDSOT23-0502B 23T2206 CDSOT23-0502B
Product Name TVS - TVS - Diodes - CDSOT23-0502B SOT23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors Tvs Diode, Bi-Dir, 5V, Sot-23-3; Product Range Bourns TVS Diodes
Package SOT-23-3L Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VWM 5 volts
IPPM 8.5 amps
VC 9 volts 9 volts 9 volts 9 volts 9 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data