TVS DIODE 15VWM 25VC SOT23-3
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 15VWM 25VC SOT23-3
TVS DIODE 15VWM 25VC SOT23
ESD PROTECTION DIODE, 15V, SOT-23; Clamping Voltage Vc Max:24V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:CDSOT23 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-CDSOT23-T15C-QDKR-ND | CDSOT23-T15C-Q | 02AH9401 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 15V, Sot-23; Clamping Voltage Vc Max Bourns |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 500 watts | ||
| VC | 25 volts | 25 volts |