onsemi TVS - TVS - Diodes - CM1215-02SO CM1215-02SO

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029520-CM1215-02SO Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Max Clamping Voltage: 4.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029520-CM1215-02SO Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Max Clamping Voltage: 4.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CM1215-02SO - 1029520-CM1215-02SO - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1215-02SO
1029520-CM1215-02SO
TVS - TVS - Diodes - CM1215-02SO 1029520-CM1215-02SO
Manufacturer: ON Semiconductor Win Source Part Number: 1029520-CM1215-02SO Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Max Clamping Voltage: 4.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029520-CM1215-02SO
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Max Clamping Voltage: 4.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOT-23 TVS Protection Diode
144-CM1215-02SO
Quad SOT-23 TVS Protection Diode 144-CM1215-02SO
1-, 2- and 4-Channel Low Capacitance ESD Arrays, SOT-23, 5 Lead, 1.6x2.9, 3000-REEL Product overview: CM1215-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1215-02SO can be used for catalog matching and distributor lookup.

1-, 2- and 4-Channel Low Capacitance ESD Arrays, SOT-23, 5 Lead, 1.6x2.9, 3000-REEL Product overview: CM1215-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1215-02SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CM1215-02SO-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CM1215-02SO-ND
TVS Diodes CM1215-02SO-ND
4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1215-02SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1215-02SO
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1215-02SO
TVS DIODE 4.8VC SOT23-5

TVS DIODE 4.8VC SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029520-CM1215-02SO 144-CM1215-02SO CM1215-02SO-ND CM1215-02SO
Product Name TVS - TVS - Diodes - CM1215-02SO Quad SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-5 Tape and Reel SC-74; SC-74A, SOT-753 SOT23; SOT-23-5
IPPM 1 amps
VC 4.8 volts 4.8 volts 4.8 volts
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data