8-Ch Bidirectional TVS Diode, 1.5pF, 8.8V Clamp, MSOP Product overview: CM1213-08MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213-08MR can be used for catalog matching and distributor lookup.
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
TVS DIODE 3.3VWM 8.8VC 10MSOP
DIODE, ESD PROTECTION, 3.3V, 1PF; Clamping Voltage Vc Max:8.8V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 8.8VC 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM1213-08MR | CM1213-08MROSTR-ND | CM1213-08MR | 81Y5951 | CM1213-08MR |
| Product Name | 1.5pF 8.8V MSOP TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.3V, 1Pf; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |