10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Steering/TVS Diode Array 4xI/O Ports SO8
Steering/TVS Diode Array 4xI/O Ports SO8
TVS DIODE 3.3VWM 10.9VC 8-SOIC Product overview: CDNBS08-SRDA3.3-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA3.3-
TVS DIODE 3.3VWM 10.9VC 8-SOIC
TVS DIODE 3.3VWM 10.9VC 8-SOIC
DIODE, TVS, 4 CHANNEL, 3.3V, 500W, 8SOIC; Clamping Voltage Vc Max:10.9V; Diode Case Style:SOIC; No. of Pins:8Pins; Power Dissipation Pd:500W; Product Range:CDNBS08 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, CDNBS08 Series, Unidirectional, 3 V, SOIC, 8
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | CDNBS08-SRDA3.3-4CT-ND | 7734555 | 144-CDNBS08-SRDA3.3-4 | CDNBS08-SRDA3.3-4 | CDNBS08-SRDA3.3-4 | 55T1985 | 32K0591 |
| Product Name | TVS Diodes | TVS Diodes | SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 4 Channel, 3.3V, 500W, 8Soic; Clamping Voltage Vc Max Bourns | Transient Voltage Suppressor, Tvs, Cdnbs08 Series, Unidirectional, 3 V, Soic, 8 Bourns |
| Configuration | Single | Single | |||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Soic | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| VC | 10.9 volts | 10.9 volts | 10.9 volts | ||||
| VBR | 4 volts | 4 volts | 4 volts |