18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diode ESD 5V BiDirectional SOD323
TVS Diode ESD 5V BiDirectional SOD323
TVS DIODE 5VWM 18.3VC SOD323 Product overview: CDSOD323-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05C can be used for catalog matching and distributor lookup.
DIODE, BIDIR TVS, 1 LINE, 5V, SOD323; Clamping Voltage Vc Max:18.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:350W; Product Range:CDSOD323 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
BOURNS - CDSOD323-T05C - TVS Diode, CDSOD323 Series, Bidirectional, 5 V, 18.3 V, SOD-323, 2 Pins
TVS DIODE 5VWM 18.3VC SOD323
TVS DIODE 5VWM 18.3VC SOD323
18.3V 6V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T05CTR-ND | 7734564 | 144-CDSOD323-T05C | 79R6078 | 103-CDSOD323-T05C | CDSOD323-T05C | CDSOD323-T05C | CDSOD323-T05C |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | Diode, Bidir Tvs, 1 Line, 5V, Sod323; Clamping Voltage Vc Max Bourns | BOURNS - CDSOD323-T05C - TVS Diode, CDSOD323 Series, Bidirectional, 5 V, 18.3 V, SOD-323, 2 Pins | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | |||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; Sod-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | 350 watts | |||
| VC | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |