23V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
TVS DIODE 3VWM 23VC 16SOIC
DIO TVS ARRAY VWM 03V 500W BIDIR SOIC16
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | CDNBS16-T03C-ND | CDNBS16-T03C | 32K0607 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Array Vwm 03V 500W Bidir Soic16 Bourns |
| Configuration | Single | ||
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 23 volts | 23 volts |