TVS DIODE 5VWM 13.5VC SOT23-3 Product overview: CDSOT23-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T05 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160934-CDSOT23-T05
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5VWM 13.5VC SOT23-3
TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT
Transient Voltage Suppressor, TVS, CDSOT23 Series, Unidirectional, 5 V, SOT-23, 3, 6 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-CDSOT23-T05 | 1160934-CDSOT23-T05 | CDSOT23-T05CT-ND | CDSOT23-T05 | CDSOT23-T05 | 99W2493 |
| Product Name | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT23-T05 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Unidirectional, 5 V, Sot-23, 3, 6 V Rohs Compliant Bourns |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |