TVS DIODE 8VWM 16.9VC SOD323 Product overview: CDSOD323-T08S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T08S can be used for catalog matching and distributor lookup.
16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Bourns Inc.
Win Source Part Number: 1028988-CDSOD323-T08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 250pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.5V
Max Clamping Voltage: 16.9V (Typ)
Peak Pulse Current(Ippm): 34A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS DIODE 8VWM 16.9VC SOD323
TVS DIODE 8VWM 16.9VC SOD323
TVS Diodes / ESD Suppressors Unidirectional Std Cap
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOD323-T08S | CDSOD323-T08SCT-ND | 1028988-CDSOD323-T08S | CDSOD323-T08S | CDSOD323-T08S | CDSOD323-T08S |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CDSOD323-T08S | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |