Manufacturer: Bourns Inc.
Win Source Part Number: 1028995-CDSOD323-T18
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 45V (Typ)
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Signalling, Lighting
TVS DIODE 18VWM 45VC SOD323 Product overview: CDSOD323-T18C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T18C can be used for catalog matching and distributor lookup.
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 18VWM 45VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 18 V, SOD-323, 2, 20 V RoHS Compliant: Yes
TVS DIODE 18VWM 45VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028995-CDSOD323-T18C | 144-CDSOD323-T18C | CDSOD323-T18CDKR-ND | CDSOD323-T18C | 99W2476 | CDSOD323-T18C |
| Product Name | TVS - TVS - Diodes - CDSOD323-T18C | TVS Protection Diode | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 18 V, Sod-323, 2, 20 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VWM | 18 volts | |||||
| IPPM | 8 amps | |||||
| VC | 45 volts | 45 volts | 45 volts | 45 volts | ||
| VBR | 20 volts | 20 volts | 20 volts | 20 volts |