4.5V, 7.2V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
4.5V, 7.2V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
4.5V, 7.2V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
TVS DIODE 2.2VWM 3.3VWM 10DFN Product overview: CDDFN10-0516P from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-0516P can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors TVS Diode Array 5 Volt
TVS DIODE 2.2VWM 3.3VWM 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDDFN10-0516PDKR-ND | 144-CDDFN10-0516P | CDDFN10-0516P | CDDFN10-0516P |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 10-UDFN Exposed Pad | Tape & Reel (TR) | DFN-10 | 10-DFN (4.1x2) |
| VC | 4.5 to 7.2 volts | 4.5 volts | ||
| VBR | 4.5 volts | 4.5 volts |