TVS DIODE 8VWM 26VC 16SOIC Product overview: CDNBS16-T08C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T08C can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160751-CDNBS16-T08C
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 8V
Current - Peak Pulse (10/1000μs): 30A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Family Name: CDNBS16-T08C
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.5V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 16-SOIC
Maximum Clamping Voltage: 26V
Introduction Date: October 06, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
26V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
TVS DIODE 8VWM 26VC 16SOIC
DIO TVS ARRAY VWM 08V 500W BIDIR SOIC16
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-CDNBS16-T08C | 1160751-CDNBS16-T08C | CDNBS16-T08C-ND | CDNBS16-T08C | 32K0611 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CDNBS16-T08C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Array Vwm 08V 500W Bidir Soic16 Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |