TVS unidirectional diode,BZW50-22
TVS unidirectional diode,BZW50-22
TVS unidirectional diode,BZW50-22
51V Clamp 1177A (1.177kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
51V Clamp 1177A (1.177kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
DIODE, TVS, 22V, 5KW; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
TVS DIODE 22VWM 51VC R6
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4856992 | 4856992P | 497-16155-1-ND | 25M7998 | BZW50-22 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 22V, 5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | |||
| Package | R 6 | R-6 | R-6, Axial | R-6 | |
| Pin Count | 2 | 2 | |||
| Peak Pulse Power | 5000 watts | 5000 watts |