Clamp Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
Clamp Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
Clamp Ipp Tvs Diode Surface Mount 10-DFN (4.1x2)
Manufacturer: Bourns Inc.
Win Source Part Number: 1028816-CDDFN10-0506
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 6
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (4.1x2)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
TVS DIODE 5VWM 10DFN Product overview: CDDFN10-0506N from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-0506N can be used for catalog matching and distributor lookup.
TVS-DIODE, 6V, DFN; Product Range:CDDFN10 Series; TVS Polarity:Bidirection
TVS-DIODE, 6V, DFN; Product Range:CDDFN10 Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDDFN10-0506NTR-ND | 1028816-CDDFN10-0506N | 144-CDDFN10-0506N | 22T0310 | CDDFN10-0506N |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CDDFN10-0506N | TVS Protection Diode | Tvs-Diode, 6V, Dfn; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 10-UDFN Exposed Pad | 10-DFN (4.1x2) | Tape & Reel (TR) | 10-DFN (4.1x2) | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | ||
| VBR | 6 volts | 6 volts | 6 volts |