TVS DIODE 43.6VWM 70.1V DO204AC
TVS DIODE 43.6VWM 70.1V DO204AC
TVS DO15 43.6V 600W UNIDIR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-BZW06-44BCT-ND | BZW06-44B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 70.1 volts | 70.1 volts |