Manufacturer: Bourns Inc.
Win Source Part Number: 1028100-CD143A-SR05L
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 13A (8/20μs)
Power Dissipation - Pd: 250W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
20V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 5VWM 20VC SOT143 Product overview: CD143A-SR05LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR05LC can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 20VC SOT143
TVS DIODE 5VWM 20VC SOT143
TVS-DIODE, 1.5, SOT-143; Product Range:CD143A Series; TVS Polarity:Unidirectio
TVS-DIODE, 250W, 6.1V, SOT-143, FULL REEL; Product Range:CD143A Series; TVS Polarity:Unidirectio
13A@(8/20us) 20V 250W 6.1V 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028100-CD143A-SR05LC | CD143A-SR05LCTR-ND | 144-CD143A-SR05LC | CD143A-SR05LC | CD143A-SR05LC | 22T0319 | CD143A-SR05LC |
| Product Name | TVS - TVS - Diodes - CD143A-SR05LC | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 1.5, Sot-143; Product Range Bourns | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | SOT143; SOT-143 | TO-253-4, TO-253AA | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143 | |
| VWM | 5 volts | ||||||
| IPPM | 13 amps | 13 amps | |||||
| VC | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts |