76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
Diode TVS Single Bi-Dir 33V 5KW R-6
Diode TVS Single Bi-Dir 33V 5KW R-6
Diode TVS Single Bi-Dir 33V 5KW R-6
Manufacturer: STMicroelectronics
Win Source Part Number: 803477-BZW50-33B
Packaging: Tape & Box (TB)
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.6V
Current - Peak Pulse (10/1000μs): 789A (8/20μs)
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Supplier Device Package: R-6
Manufacturer Package: R6, Axial
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 76V
Capacitance at Frequency: 2875pF at 1MHz
Part Number Series: BZW50
TVS Diodes / ESD Suppressors 5000W 33V Bidirect
TVS DIODE 33VWM 76VC R6
TVS-DIODE, 6.5W, 33V, Bidirectional, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil BZW50 Series, Bidirectional, 33 V, R6, 2, 36.6 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12041-1-ND | 7147030 | 7147030P | 803477-BZW50-33B | BZW50-33B | BZW50-33B | 56P6126 | 48P5715 | BZW50-33B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - BZW50-33B | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 6.5W, 33V, Bidirectional, R6; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Bidirectional, 33 V, R6, 2, 36.6 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | ||||||
| Package | R-6, Axial | R 6 | R-6 | R6 | R-6 | R-6, Axial | |||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |||||
| VC | 76 volts | 76 volts | 76 volts | 76 volts | |||||
| VBR | 36.6 volts | 36.6 volts | 36.6 volts | 36.6 volts |