STMicroelectronics, Inc. TVS Diodes BZW50-68B

Description
BZW50-68B,TVS 5KW 68V Bidirectional
Request a Quote Datasheet
Description
BZW50-68B,TVS 5KW 68V Bidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7959192 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7959192
TVS Diodes 7959192
BZW50-68B,TVS 5KW 68V Bidirectional

BZW50-68B,TVS 5KW 68V Bidirectional

Supplier's Site
TVS Diodes - 7959192P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7959192P
TVS Diodes 7959192P
BZW50-68B,TVS 5KW 68V Bidirectional

BZW50-68B,TVS 5KW 68V Bidirectional

Supplier's Site
TVS Diodes - 1656720 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656720
TVS Diodes 1656720
BZW50-68B,TVS 5KW 68V Bidirectional

BZW50-68B,TVS 5KW 68V Bidirectional

Supplier's Site
Circuit Protection - TVS - Diodes - 1143754-BZW50-68B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1143754-BZW50-68B
Circuit Protection - TVS - Diodes 1143754-BZW50-68B
Win Source Part Number: 1143754-BZW50-68B Category: Circuit Protection>TVS - Diodes Series: BZW50, TRANSIL™ Type: Zener Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 68V Voltage - Breakdown (Min): 75.6V Voltage - Clamping (Max) @ Ipp: 157V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Capacitance @ Frequency: 1500pF @ 1MHz Current - Peak Pulse (10/1000µs): 382A (8/20µs) Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 Alternative Parts (Cross-Reference): BZW5068B; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: BZW5068B,497-12763-3 ,497-12763-1,BZW50-6 8B-ND Base Product Number: BZW50

Win Source Part Number: 1143754-BZW50-68B
Category: Circuit Protection>TVS - Diodes
Series: BZW50, TRANSIL™
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 68V
Voltage - Breakdown (Min): 75.6V
Voltage - Clamping (Max) @ Ipp: 157V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 1500pF @ 1MHz
Current - Peak Pulse (10/1000µs): 382A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Alternative Parts (Cross-Reference): BZW5068B;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: BZW5068B,497-12763-3,497-12763-1,BZW50-68B-ND
Base Product Number: BZW50

Buy Now Datasheet
TVS Diodes - 497-12763-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12763-1-ND
TVS Diodes 497-12763-1-ND
157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6

157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 497-12763-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12763-3-ND
TVS Diodes 497-12763-3-ND
157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6

157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
Diode, Tvs, 68V, 5Kw, R6; Product Range Stmicroelectronics - 48P5722 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 68V, 5Kw, R6; Product Range Stmicroelectronics
48P5722
Diode, Tvs, 68V, 5Kw, R6; Product Range Stmicroelectronics 48P5722
DIODE, TVS, 68V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:68V; Clamping Voltage Max:121V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:75.6V RoHS Compliant: Yes

DIODE, TVS, 68V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:68V; Clamping Voltage Max:121V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:75.6V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW50-68B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW50-68B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW50-68B
TVS DIODE 68VWM 157VC R6

TVS DIODE 68VWM 157VC R6

Supplier's Site
TVS Diodes - BZW50-68B - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
BZW50-68B
TVS Diodes BZW50-68B
TVS DIODE 68VWM 157VC R6

TVS DIODE 68VWM 157VC R6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7959192 7959192P 1143754-BZW50-68B 497-12763-1-ND 48P5722 BZW50-68B BZW50-68B
Product Name TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Diode, Tvs, 68V, 5Kw, R6; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package R 6 R-6 R-6, Axial R-6, Axial R-6 R-6, Axial
Pin Count 2 2
Unlock Full Specs
to access all available technical data