Diode TVS Single Bi-Dir 120V 5KW R-6
Diode TVS Single Bi-Dir 120V 5KW R-6
Diode TVS Single Bi-Dir 120V 5KW R-6
274V Clamp 219A (8/20µs) Ipp Tvs Diode Through Hole R-6
274V Clamp 219A (8/20µs) Ipp Tvs Diode Through Hole R-6
DIODE, TVS, 120V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
TVS DIODE 120VWM 274VC R6
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147014 | 7147014P | 497-12760-3-ND | 48P5706 | BZW50-120B | BZW50-120B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 120V, 5Kw, R6; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | R 6 | R-6 | R-6, Axial | R-6, Axial | R-6 | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional |