14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 14VC SOD882L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CFTVS5V0BULCTR-ND | CFTVS5V0BULC |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-882 | SOD-882 |
| Peak Pulse Power | 14 watts | 14 watts |
| VC | 14 volts | 14 volts |