Diode TVS Single Bi-Dir 150V 5KW R-6
Diode TVS Single Bi-Dir 150V 5KW R-6
Diode TVS Single Bi-Dir 150V 5KW R-6
343V Clamp 175A (8/20µs) Ipp Tvs Diode Through Hole R-6
343V Clamp 175A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 150VWM 343VC R6
DIODE, TVS, 150V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147027 | 7147027P | 497-12477-1-ND | BZW50-150B | 48P5709 | BZW50-150B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 150V, 5Kw, R6; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | R 6 | R-6 | R-6, Axial | R-6 | R-6, Axial | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional |