Manufacturer: STMicroelectronics
Win Source Part Number: 865271-BZW50-180
Series: BZW50, TRANSIL™
Features: 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Package: Cut Tape (CT), Tape & Box (TB)
Package: R6, Axial
Mounting: Through Hole
Family Name: BZW50
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-6628-2, 497-6628-2-ND, BZW50-180-ND, 497-6628-3, 497-6628-1, -497-6628-1, BZW50180, -497-6628-3
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
BZW50-180,TVS 5KW 180V,Unidirectional
BZW50-180,TVS 5KW 180V,Unidirectional
BZW50-180,TVS 5KW 180V,Unidirectional
TVS DIODE 180VWM 410VC R6
DIODE, TVS, 180V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 865271-BZW50-180 | 497-6628-1-ND | 7957127P | 7957127 | BZW50-180 | BZW50-180 | 48P5711 |
| Product Name | TVS - TVS - Diodes - BZW50-180 | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 180V, 5Kw, R6; Product Range Stmicroelectronics |
| Package | R-6 | R-6, Axial | R-6 | R 6 | R-6 | R-6, Axial | |
| Configuration | Single | Single | Single | ||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||||
| VC | 410 volts | 410 volts | 410 volts | ||||
| VBR | 200 volts | 200 volts | 200 volts |