4-Ch TVS Diode Array, 1.2pF, 3.3V, SC-88, Unidirectional Product overview: CM1213A-04S7 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213A-04S7 can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
TVS DIODE 3.3VWM 10V SC88/SC70-6
DIODE, ESD PROTECTION, 3.3V, SC-70; Clamping Voltage Vc Max:10V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 10V SC88/SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM1213A-04S7 | CM1213A-04S7OSTR-ND | CM1213A-04S7 | 30AC9471 | CM1213A-04S7 |
| Product Name | 1.2pF 3.3V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Esd Protection, 3.3V, Sc-70; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-70-6 | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |