TVS Diode, 1.2pF, 10V Clamping, 1-Ch, SOT-23-3, Unidirectional Product overview: CM1213A-01SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 10V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 10V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213A-01SO can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 3.3VWM 10VC SOT23-3
TVS DIODE 3.3VWM 10VC SOT23-3
DIODE, ESD PROTECTION, 3.3V, 0.85PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-CM1213A-01SO | CM1213A-01SOOSTR-ND | CM1213A-01SO | CM1213A-01SO | 81Y5952 |
| Product Name | 1.2pF 10V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, 3.3V, 0.85Pf; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Peak Pulse Power | 0.2250 watts | ||||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |