Manufacturer: ON Semiconductor
Win Source Part Number: 1029516-CM1204-03CP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-WLCSP (0.96x1.33)
Minimum Breakdown Voltage: 6V (Typ)
Max Clamping Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
15V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33)
4-Channel ESD Protection Array, WLCSP5, 1.33x0.96, 3500-DSFTP Product overview: CM1204-03CP from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1204-03CP can be used for catalog matching and distributor lookup.
TVS DIODE 15VC 5WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1029516-CM1204-03CP | CM1204-03CP-ND | 144-CM1204-03CP | CM1204-03CP |
| Product Name | TVS - TVS - Diodes - CM1204-03CP | TVS Diodes | Quad TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 5-WLCSP (0.96x1.33) | 5-WFBGA, WLCSP | Tape and Reel | 5-WLCSP (0.96x1.33) |